Capital Lighting, Inc. P3261-06 Bathroom Fixtures-Five+Lights 765530

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pearl Nickel Weight: 20 Product Name: Five Light Bath UPC: 785247326112 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pearl Nickel Weight: 20 Product Name: Five Light Bath UPC: 785247326112 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3261-06 Bathroom Fixtures-Five+Lights - 765530 - Capital Lighting, Inc.
Columbus, OH, USA
P3261-06 Bathroom Fixtures-Five+Lights
765530
P3261-06 Bathroom Fixtures-Five+Lights 765530
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pearl Nickel Weight: 20 Product Name: Five Light Bath UPC: 785247326112 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 9.00
Extension: 12
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pearl Nickel
Weight: 20
Product Name: Five Light Bath
UPC: 785247326112
Category: Bath & Vanity
Glass: Faux Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765530
Product Name P3261-06 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details