Capital Lighting, Inc. P3072-18 Bathroom Fixtures-Two Lights 765514

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Gold Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247307227 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Gold Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247307227 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3072-18 Bathroom Fixtures-Two Lights - 765514 - Capital Lighting, Inc.
Columbus, OH, USA
P3072-18 Bathroom Fixtures-Two Lights
765514
P3072-18 Bathroom Fixtures-Two Lights 765514
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Gold Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247307227 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Gold
Weight: 6
Product Name: Two Light Bath Bracket
UPC: 785247307227
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765514
Product Name P3072-18 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details