Capital Lighting, Inc. P3250-33 Bathroom Fixtures-Two Lights 765512

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247325016 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247325016 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3250-33 Bathroom Fixtures-Two Lights - 765512 - Capital Lighting, Inc.
Columbus, OH, USA
P3250-33 Bathroom Fixtures-Two Lights
765512
P3250-33 Bathroom Fixtures-Two Lights 765512
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.25 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247325016 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.25
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Weight: 9
Product Name: Two Light Bath Bracket
UPC: 785247325016
Category: Bath & Vanity
Glass: Etched Alabaster Style
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765512
Product Name P3250-33 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details