Capital Lighting, Inc. P3205-86 Bathroom Fixtures-Two Lights 765507

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247109708 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247109708 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3205-86 Bathroom Fixtures-Two Lights - 765507 - Capital Lighting, Inc.
Columbus, OH, USA
P3205-86 Bathroom Fixtures-Two Lights
765507
P3205-86 Bathroom Fixtures-Two Lights 765507
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Fixture UPC: 785247109708 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Chestnut
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 785247109708
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765507
Product Name P3205-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products