Capital Lighting, Inc. P3207-42 Bathroom Fixtures-Four Lights 765506

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seabrook Weight: 17.5 Product Name: Four Light Bath UPC: 785247112838 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seabrook Weight: 17.5 Product Name: Four Light Bath UPC: 785247112838 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3207-42 Bathroom Fixtures-Four Lights - 765506 - Capital Lighting, Inc.
Columbus, OH, USA
P3207-42 Bathroom Fixtures-Four Lights
765506
P3207-42 Bathroom Fixtures-Four Lights 765506
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Seabrook Weight: 17.5 Product Name: Four Light Bath UPC: 785247112838 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Seabrook
Weight: 17.5
Product Name: Four Light Bath
UPC: 785247112838
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765506
Product Name P3207-42 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details