Capital Lighting, Inc. P3206-42 Bathroom Fixtures-Three Lights 765504

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 13.5 Product Name: Three Light Bath UPC: 785247112821 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 13.5 Product Name: Three Light Bath UPC: 785247112821 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3206-42 Bathroom Fixtures-Three Lights - 765504 - Capital Lighting, Inc.
Columbus, OH, USA
P3206-42 Bathroom Fixtures-Three Lights
765504
P3206-42 Bathroom Fixtures-Three Lights 765504
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 13.5 Product Name: Three Light Bath UPC: 785247112821 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seabrook
Weight: 13.5
Product Name: Three Light Bath
UPC: 785247112821
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765504
Product Name P3206-42 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 655403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details