Capital Lighting, Inc. P3207-86 Bathroom Fixtures-Four Lights 765501

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Chestnut Weight: 17.5 Product Name: Four Light Bath UPC: 785247109722 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Chestnut Weight: 17.5 Product Name: Four Light Bath UPC: 785247109722 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3207-86 Bathroom Fixtures-Four Lights - 765501 - Capital Lighting, Inc.
Columbus, OH, USA
P3207-86 Bathroom Fixtures-Four Lights
765501
P3207-86 Bathroom Fixtures-Four Lights 765501
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Chestnut Weight: 17.5 Product Name: Four Light Bath UPC: 785247109722 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Chestnut
Weight: 17.5
Product Name: Four Light Bath
UPC: 785247109722
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765501
Product Name P3207-86 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details