Capital Lighting, Inc. P5722-81 Exterior -Wall Mount 765489

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115785 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115785 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5722-81 Exterior -Wall Mount - 765489 - Capital Lighting, Inc.
Columbus, OH, USA
P5722-81 Exterior -Wall Mount
765489
P5722-81 Exterior -Wall Mount 765489
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115785 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.75
Extension: 11
Bulb
Type: G25
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 4.2
Product Name: One Light Wall Lantern
UPC: 785247115785
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765489
Product Name P5722-81 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details