Capital Lighting, Inc. P5712-31 Exterior -Wall Mount 765488

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Weight: 1.5 Product Name: One Light Wall Bracket UPC: 785247109241 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Weight: 1.5 Product Name: One Light Wall Bracket UPC: 785247109241 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5712-31 Exterior -Wall Mount - 765488 - Capital Lighting, Inc.
Columbus, OH, USA
P5712-31 Exterior -Wall Mount
765488
P5712-31 Exterior -Wall Mount 765488
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Weight: 1.5 Product Name: One Light Wall Bracket UPC: 785247109241 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Extension: 8
Bulb
Type: BR-30
Qty: 1
Wattage: 75
Finish: Black
Weight: 1.5
Product Name: One Light Wall Bracket
UPC: 785247109241
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765488
Product Name P5712-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details