Capital Lighting, Inc. P5722-14 Exterior -Wall Mount 765487

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Copper Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115761 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Copper Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115761 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5722-14 Exterior -Wall Mount - 765487 - Capital Lighting, Inc.
Columbus, OH, USA
P5722-14 Exterior -Wall Mount
765487
P5722-14 Exterior -Wall Mount 765487
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Copper Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115761 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.75
Extension: 11
Bulb
Type: G25
Qty: 1
Wattage: 60
Finish: Copper
Weight: 4.2
Product Name: One Light Wall Lantern
UPC: 785247115761
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765487
Product Name P5722-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details