Capital Lighting, Inc. P5723-14 Exterior -Wall Mount 765486

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Copper Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115792 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Copper Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115792 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5723-14 Exterior -Wall Mount - 765486 - Capital Lighting, Inc.
Columbus, OH, USA
P5723-14 Exterior -Wall Mount
765486
P5723-14 Exterior -Wall Mount 765486
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Copper Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115792 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Extension: 13
Bulb
Type: G30
Qty: 1
Wattage: 60
Finish: Copper
Weight: 5.3
Product Name: One Light Wall Lantern
UPC: 785247115792
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765486
Product Name P5723-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details