Capital Lighting, Inc. P5713-30 Exterior -Wall Mount 765485

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: White Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109258 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: White Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109258 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5713-30 Exterior -Wall Mount - 765485 - Capital Lighting, Inc.
Columbus, OH, USA
P5713-30 Exterior -Wall Mount
765485
P5713-30 Exterior -Wall Mount 765485
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: White Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109258 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 8
Bulb
Type: BR-30
Qty: 2
Wattage: 75
Finish: White
Weight: 2.5
Product Name: Two Light Wall Lantern
UPC: 785247109258
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765485
Product Name P5713-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details