Capital Lighting, Inc. P5722-71 Exterior -Wall Mount 765484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115778 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115778 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5722-71 Exterior -Wall Mount - 765484 - Capital Lighting, Inc.
Columbus, OH, USA
P5722-71 Exterior -Wall Mount
765484
P5722-71 Exterior -Wall Mount 765484
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Extension: 11 Bulb Type: G25 Qty: 1 Wattage: 60 Finish: Gilded Iron Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247115778 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.75
Extension: 11
Bulb
Type: G25
Qty: 1
Wattage: 60
Finish: Gilded Iron
Weight: 4.2
Product Name: One Light Wall Lantern
UPC: 785247115778
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765484
Product Name P5722-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details