Capital Lighting, Inc. P5723-81 Exterior -Wall Mount 765481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115815 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115815 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5723-81 Exterior -Wall Mount - 765481 - Capital Lighting, Inc.
Columbus, OH, USA
P5723-81 Exterior -Wall Mount
765481
P5723-81 Exterior -Wall Mount 765481
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 13 Bulb Type: G30 Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5.3 Product Name: One Light Wall Lantern UPC: 785247115815 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Extension: 13
Bulb
Type: G30
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 5.3
Product Name: One Light Wall Lantern
UPC: 785247115815
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765481
Product Name P5723-81 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details