Capital Lighting, Inc. P5607-09 Exterior -Wall Mount 765480

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247118502 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247118502 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5607-09 Exterior -Wall Mount - 765480 - Capital Lighting, Inc.
Columbus, OH, USA
P5607-09 Exterior -Wall Mount
765480
P5607-09 Exterior -Wall Mount 765480
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247118502 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Lantern
UPC: 785247118502
Category: Outdoor
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765480
Product Name P5607-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details