Capital Lighting, Inc. P5662-31 Exterior -Wall Mount 765479

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247128150 Category: Outdoor Glass: Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247128150 Category: Outdoor Glass: Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5662-31 Exterior -Wall Mount - 765479 - Capital Lighting, Inc.
Columbus, OH, USA
P5662-31 Exterior -Wall Mount
765479
P5662-31 Exterior -Wall Mount 765479
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 5 Product Name: One Light Wall Lantern UPC: 785247128150 Category: Outdoor Glass: Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 6
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 5
Product Name: One Light Wall Lantern
UPC: 785247128150
Category: Outdoor
Glass: Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765479
Product Name P5662-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details