Capital Lighting, Inc. P5854-33 Exterior -Wall Mount 765471

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 7 Product Name: Two Light Wall Lantern UPC: 785247128181 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 7 Product Name: Two Light Wall Lantern UPC: 785247128181 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5854-33 Exterior -Wall Mount - 765471 - Capital Lighting, Inc.
Columbus, OH, USA
P5854-33 Exterior -Wall Mount
765471
P5854-33 Exterior -Wall Mount 765471
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 7 Product Name: Two Light Wall Lantern UPC: 785247128181 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 9
Bulb
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 7
Product Name: Two Light Wall Lantern
UPC: 785247128181
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765471
Product Name P5854-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details