Capital Lighting, Inc. P5721-81 Exterior -Wall Mount 765458

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115754 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115754 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5721-81 Exterior -Wall Mount - 765458 - Capital Lighting, Inc.
Columbus, OH, USA
P5721-81 Exterior -Wall Mount
765458
P5721-81 Exterior -Wall Mount 765458
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247115754 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 3.5
Product Name: One Light Wall Lantern
UPC: 785247115754
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765458
Product Name P5721-81 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details