Capital Lighting, Inc. P5837-71 Exterior -Wall Mount 765438

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116010 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116010 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5837-71 Exterior -Wall Mount - 765438 - Capital Lighting, Inc.
Columbus, OH, USA
P5837-71 Exterior -Wall Mount
765438
P5837-71 Exterior -Wall Mount 765438
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Iron Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116010 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Iron
Weight: 16.3
Product Name: Three Light Wall Lantern
UPC: 785247116010
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765438
Product Name P5837-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details