Capital Lighting, Inc. P5835-71 Exterior -Wall Mount 765436

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116072 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116072 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5835-71 Exterior -Wall Mount - 765436 - Capital Lighting, Inc.
Columbus, OH, USA
P5835-71 Exterior -Wall Mount
765436
P5835-71 Exterior -Wall Mount 765436
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Iron Weight: 8.6 Product Name: Two Light Wall Lantern UPC: 785247116072 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Iron
Weight: 8.6
Product Name: Two Light Wall Lantern
UPC: 785247116072
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765436
Product Name P5835-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details