Capital Lighting, Inc. P5837-77 Exterior -Wall Mount 765435

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116027 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116027 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5837-77 Exterior -Wall Mount - 765435 - Capital Lighting, Inc.
Columbus, OH, USA
P5837-77 Exterior -Wall Mount
765435
P5837-77 Exterior -Wall Mount 765435
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 16.3 Product Name: Three Light Wall Lantern UPC: 785247116027 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 16.3
Product Name: Three Light Wall Lantern
UPC: 785247116027
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765435
Product Name P5837-77 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details