Capital Lighting, Inc. P5829-31 Exterior -Wall Mount 765401

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247111923 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247111923 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5829-31 Exterior -Wall Mount - 765401 - Capital Lighting, Inc.
Columbus, OH, USA
P5829-31 Exterior -Wall Mount
765401
P5829-31 Exterior -Wall Mount 765401
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247111923 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 9.4
Product Name: Two Light Wall Lantern
UPC: 785247111923
Category: Outdoor
Glass: Hammered
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765401
Product Name P5829-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details