Capital Lighting, Inc. P5660-86 Exterior -Wall Mount 765394

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 12.8 Product Name: One Light Wall Lantern UPC: 785247109777 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 12.8 Product Name: One Light Wall Lantern UPC: 785247109777 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5660-86 Exterior -Wall Mount - 765394 - Capital Lighting, Inc.
Columbus, OH, USA
P5660-86 Exterior -Wall Mount
765394
P5660-86 Exterior -Wall Mount 765394
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 12.8 Product Name: One Light Wall Lantern UPC: 785247109777 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 21.00
Extension: 12
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Chestnut
Weight: 12.8
Product Name: One Light Wall Lantern
UPC: 785247109777
Category: Outdoor
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765394
Product Name P5660-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details