Capital Lighting, Inc. P5826-31 Exterior -Wall Mount 765390

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.43 Product Name: One Light Wall Lantern UPC: 785247582624 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.43 Product Name: One Light Wall Lantern UPC: 785247582624 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5826-31 Exterior -Wall Mount - 765390 - Capital Lighting, Inc.
Columbus, OH, USA
P5826-31 Exterior -Wall Mount
765390
P5826-31 Exterior -Wall Mount 765390
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.43 Product Name: One Light Wall Lantern UPC: 785247582624 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 3.43
Product Name: One Light Wall Lantern
UPC: 785247582624
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765390
Product Name P5826-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details