Capital Lighting, Inc. P5831-11 Exterior -Wall Mount 765387

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583102 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583102 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5831-11 Exterior -Wall Mount - 765387 - Capital Lighting, Inc.
Columbus, OH, USA
P5831-11 Exterior -Wall Mount
765387
P5831-11 Exterior -Wall Mount 765387
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 5.7 Product Name: One Light Wall Lantern UPC: 785247583102 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 5.7
Product Name: One Light Wall Lantern
UPC: 785247583102
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765387
Product Name P5831-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details