Capital Lighting, Inc. P5779-19 Exterior -Ceiling Mount 765354

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 6.16 Product Name: One Light Chain Or Ceiling Mounted Lantern UPC: 785247577927 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 6.16 Product Name: One Light Chain Or Ceiling Mounted Lantern UPC: 785247577927 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5779-19 Exterior -Ceiling Mount - 765354 - Capital Lighting, Inc.
Columbus, OH, USA
P5779-19 Exterior -Ceiling Mount
765354
P5779-19 Exterior -Ceiling Mount 765354
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 6.16 Product Name: One Light Chain Or Ceiling Mounted Lantern UPC: 785247577927 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Length 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 6.16
Product Name: One Light Chain Or Ceiling Mounted Lantern
UPC: 785247577927
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765354
Product Name P5779-19 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details