Capital Lighting, Inc. P5925-31 Exterior -Wall Mount 765337

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247592548 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247592548 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5925-31 Exterior -Wall Mount - 765337 - Capital Lighting, Inc.
Columbus, OH, USA
P5925-31 Exterior -Wall Mount
765337
P5925-31 Exterior -Wall Mount 765337
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247592548 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.2
Product Name: One Light Wall Lantern
UPC: 785247592548
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765337
Product Name P5925-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details