Capital Lighting, Inc. P5565-19 Exterior -Ceiling Mount 765326

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 9 Product Name: One Light Wall Or Ceiling Mount UPC: 785247556526 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 9 Product Name: One Light Wall Or Ceiling Mount UPC: 785247556526 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5565-19 Exterior -Ceiling Mount - 765326 - Capital Lighting, Inc.
Columbus, OH, USA
P5565-19 Exterior -Ceiling Mount
765326
P5565-19 Exterior -Ceiling Mount 765326
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 9 Product Name: One Light Wall Or Ceiling Mount UPC: 785247556526 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 9
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247556526
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765326
Product Name P5565-19 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details