Capital Lighting, Inc. P5464-19 Exterior -Post/Pier Head 765324

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 10.34 Product Name: Three Light Post Lantern UPC: 785247546428 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 10.34 Product Name: Three Light Post Lantern UPC: 785247546428 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5464-19 Exterior -Post/Pier Head - 765324 - Capital Lighting, Inc.
Columbus, OH, USA
P5464-19 Exterior -Post/Pier Head
765324
P5464-19 Exterior -Post/Pier Head 765324
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 10.34 Product Name: Three Light Post Lantern UPC: 785247546428 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Weight: 10.34
Product Name: Three Light Post Lantern
UPC: 785247546428
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765324
Product Name P5464-19 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details