Capital Lighting, Inc. P5762-19 Exterior -Wall Mount 765323

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.37 Product Name: One Light Wall Lantern UPC: 785247576227 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.37 Product Name: One Light Wall Lantern UPC: 785247576227 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5762-19 Exterior -Wall Mount - 765323 - Capital Lighting, Inc.
Columbus, OH, USA
P5762-19 Exterior -Wall Mount
765323
P5762-19 Exterior -Wall Mount 765323
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.37 Product Name: One Light Wall Lantern UPC: 785247576227 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 3.37
Product Name: One Light Wall Lantern
UPC: 785247576227
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765323
Product Name P5762-19 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details