Capital Lighting, Inc. P5475-19 Exterior -Post/Pier Head 765322

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Post Lantern UPC: 785247547524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Post Lantern UPC: 785247547524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5475-19 Exterior -Post/Pier Head - 765322 - Capital Lighting, Inc.
Columbus, OH, USA
P5475-19 Exterior -Post/Pier Head
765322
P5475-19 Exterior -Post/Pier Head 765322
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Post Lantern UPC: 785247547524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 5
Product Name: One Light Post Lantern
UPC: 785247547524
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765322
Product Name P5475-19 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details