Capital Lighting, Inc. P5765-19 Exterior -Wall Mount 765321

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5.2 Product Name: One Light Wall Lantern UPC: 785247576524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5.2 Product Name: One Light Wall Lantern UPC: 785247576524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5765-19 Exterior -Wall Mount - 765321 - Capital Lighting, Inc.
Columbus, OH, USA
P5765-19 Exterior -Wall Mount
765321
P5765-19 Exterior -Wall Mount 765321
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5.2 Product Name: One Light Wall Lantern UPC: 785247576524 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 5.2
Product Name: One Light Wall Lantern
UPC: 785247576524
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765321
Product Name P5765-19 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details