Capital Lighting, Inc. P5487-20 Exterior -Post/Pier Head 765319

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Three Light Post Lantern UPC: 785247548712 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Three Light Post Lantern UPC: 785247548712 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5487-20 Exterior -Post/Pier Head - 765319 - Capital Lighting, Inc.
Columbus, OH, USA
P5487-20 Exterior -Post/Pier Head
765319
P5487-20 Exterior -Post/Pier Head 765319
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Three Light Post Lantern UPC: 785247548712 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 10
Product Name: Three Light Post Lantern
UPC: 785247548712
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765319
Product Name P5487-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details