Capital Lighting, Inc. P5700-31 Exterior -Wall Mount 765315

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247111893 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247111893 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5700-31 Exterior -Wall Mount - 765315 - Capital Lighting, Inc.
Columbus, OH, USA
P5700-31 Exterior -Wall Mount
765315
P5700-31 Exterior -Wall Mount 765315
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.25 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 785247111893 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.25
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.5
Product Name: Three Light Wall Lantern
UPC: 785247111893
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765315
Product Name P5700-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details