Capital Lighting, Inc. P5501-31 Exterior -Hanging 765312

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 15.5 Product Name: Four Light Hanging Lantern UPC: 785247111794 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 15.5 Product Name: Four Light Hanging Lantern UPC: 785247111794 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5501-31 Exterior -Hanging - 765312 - Capital Lighting, Inc.
Columbus, OH, USA
P5501-31 Exterior -Hanging
765312
P5501-31 Exterior -Hanging 765312
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 15.5 Product Name: Four Light Hanging Lantern UPC: 785247111794 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 15.5
Product Name: Four Light Hanging Lantern
UPC: 785247111794
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765312
Product Name P5501-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details