Capital Lighting, Inc. P5878-31 Exterior -Wall Mount 765309

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.5 Product Name: One Light Wall Lantern UPC: 785247587827 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.5 Product Name: One Light Wall Lantern UPC: 785247587827 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5878-31 Exterior -Wall Mount - 765309 - Capital Lighting, Inc.
Columbus, OH, USA
P5878-31 Exterior -Wall Mount
765309
P5878-31 Exterior -Wall Mount 765309
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.25 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.5 Product Name: One Light Wall Lantern UPC: 785247587827 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.25
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7.5
Product Name: One Light Wall Lantern
UPC: 785247587827
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765309
Product Name P5878-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details