Capital Lighting, Inc. P5665-33 Exterior -Wall Mount 765305

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: One Light Wall Lantern UPC: 785247566518 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: One Light Wall Lantern UPC: 785247566518 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5665-33 Exterior -Wall Mount - 765305 - Capital Lighting, Inc.
Columbus, OH, USA
P5665-33 Exterior -Wall Mount
765305
P5665-33 Exterior -Wall Mount 765305
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: One Light Wall Lantern UPC: 785247566518 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Weight: 6
Product Name: One Light Wall Lantern
UPC: 785247566518
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765305
Product Name P5665-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details