Capital Lighting, Inc. P3395-20 Sconces-Single Glass 765295

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247116744 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247116744 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3395-20 Sconces-Single Glass - 765295 - Capital Lighting, Inc.
Columbus, OH, USA
P3395-20 Sconces-Single Glass
765295
P3395-20 Sconces-Single Glass 765295
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247116744 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 3.5
Product Name: One Light Bath Bracket
UPC: 785247116744
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765295
Product Name P3395-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details