Capital Lighting, Inc. P3397-09 Bathroom Fixtures-Three Lights 765277

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Bath UPC: 785247116782 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Bath UPC: 785247116782 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3397-09 Bathroom Fixtures-Three Lights - 765277 - Capital Lighting, Inc.
Columbus, OH, USA
P3397-09 Bathroom Fixtures-Three Lights
765277
P3397-09 Bathroom Fixtures-Three Lights 765277
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Bath UPC: 785247116782 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 9.5
Product Name: Three Light Bath
UPC: 785247116782
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765277
Product Name P3397-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details