Capital Lighting, Inc. P3295-09 Sconces-Single Glass 765275

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247116324 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247116324 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3295-09 Sconces-Single Glass - 765275 - Capital Lighting, Inc.
Columbus, OH, USA
P3295-09 Sconces-Single Glass
765275
P3295-09 Sconces-Single Glass 765275
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247116324 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.25
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.5
Product Name: One Light Bath Bracket
UPC: 785247116324
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765275
Product Name P3295-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details