Capital Lighting, Inc. P3368-09 Bathroom Fixtures-Two Lights 765269

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247117406 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247117406 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3368-09 Bathroom Fixtures-Two Lights - 765269 - Capital Lighting, Inc.
Columbus, OH, USA
P3368-09 Bathroom Fixtures-Two Lights
765269
P3368-09 Bathroom Fixtures-Two Lights 765269
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247117406 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3.2
Product Name: Two Light Bath Bracket
UPC: 785247117406
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765269
Product Name P3368-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details