Capital Lighting, Inc. P3367-33 Sconces-Single Glass 765257

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 2 Product Name: One Light Bath Bracket UPC: 785247336739 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 2 Product Name: One Light Bath Bracket UPC: 785247336739 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3367-33 Sconces-Single Glass - 765257 - Capital Lighting, Inc.
Columbus, OH, USA
P3367-33 Sconces-Single Glass
765257
P3367-33 Sconces-Single Glass 765257
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 2 Product Name: One Light Bath Bracket UPC: 785247336739 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Weight: 2
Product Name: One Light Bath Bracket
UPC: 785247336739
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765257
Product Name P3367-33 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details