Capital Lighting, Inc. P7138-46EB Sconces-Single Glass 765253

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Weathered Bronze Weight: 8.99 Product Name: One Light Wall Sconce UPC: 785247713813 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Weathered Bronze Weight: 8.99 Product Name: One Light Wall Sconce UPC: 785247713813 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7138-46EB Sconces-Single Glass - 765253 - Capital Lighting, Inc.
Columbus, OH, USA
P7138-46EB Sconces-Single Glass
765253
P7138-46EB Sconces-Single Glass 765253
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Weathered Bronze Weight: 8.99 Product Name: One Light Wall Sconce UPC: 785247713813 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 5.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Weathered Bronze
Weight: 8.99
Product Name: One Light Wall Sconce
UPC: 785247713813
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765253
Product Name P7138-46EB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details