Capital Lighting, Inc. P3296-09 Bathroom Fixtures-Two Lights 765249

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247116270 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247116270 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3296-09 Bathroom Fixtures-Two Lights - 765249 - Capital Lighting, Inc.
Columbus, OH, USA
P3296-09 Bathroom Fixtures-Two Lights
765249
P3296-09 Bathroom Fixtures-Two Lights 765249
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247116270 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.25
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 785247116270
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765249
Product Name P3296-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details