Capital Lighting, Inc. P3288-15 Bathroom Fixtures-Two Lights 765237

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.8 Product Name: Two Light Bath Fixture UPC: 785247117604 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.8 Product Name: Two Light Bath Fixture UPC: 785247117604 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3288-15 Bathroom Fixtures-Two Lights - 765237 - Capital Lighting, Inc.
Columbus, OH, USA
P3288-15 Bathroom Fixtures-Two Lights
765237
P3288-15 Bathroom Fixtures-Two Lights 765237
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.8 Product Name: Two Light Bath Fixture UPC: 785247117604 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4.8
Product Name: Two Light Bath Fixture
UPC: 785247117604
Category: Bath & Vanity
Glass: Clear Fluted
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765237
Product Name P3288-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details