Capital Lighting, Inc. P3040-09 Bathroom Fixtures-Five+Lights 765235

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: G Lamp Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 6.4 Product Name: Eight Light Bath UPC: 785247117253 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: G Lamp Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 6.4 Product Name: Eight Light Bath UPC: 785247117253 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3040-09 Bathroom Fixtures-Five+Lights - 765235 - Capital Lighting, Inc.
Columbus, OH, USA
P3040-09 Bathroom Fixtures-Five+Lights
765235
P3040-09 Bathroom Fixtures-Five+Lights 765235
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: G Lamp Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 6.4 Product Name: Eight Light Bath UPC: 785247117253 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Extension: 2.5
Bulb
Type: G Lamp
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 6.4
Product Name: Eight Light Bath
UPC: 785247117253
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765235
Product Name P3040-09 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details