Capital Lighting, Inc. P3204-86 Sconces-Single Glass 765225

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Sconce UPC: 785247108633 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Sconce UPC: 785247108633 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3204-86 Sconces-Single Glass - 765225 - Capital Lighting, Inc.
Columbus, OH, USA
P3204-86 Sconces-Single Glass
765225
P3204-86 Sconces-Single Glass 765225
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Sconce UPC: 785247108633 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 4
Product Name: One Light Sconce
UPC: 785247108633
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765225
Product Name P3204-86 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details