Capital Lighting, Inc. P3204-42 Sconces-Single Glass 765222

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247112807 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247112807 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3204-42 Sconces-Single Glass - 765222 - Capital Lighting, Inc.
Columbus, OH, USA
P3204-42 Sconces-Single Glass
765222
P3204-42 Sconces-Single Glass 765222
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247112807 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seabrook
Weight: 4
Product Name: One Light Sconce
UPC: 785247112807
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765222
Product Name P3204-42 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details