Capital Lighting, Inc. P3026-09 Bathroom Fixtures-Five+Lights 765219

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Six Light Wall Bracket UPC: 785247117246 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Six Light Wall Bracket UPC: 785247117246 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3026-09 Bathroom Fixtures-Five+Lights - 765219 - Capital Lighting, Inc.
Columbus, OH, USA
P3026-09 Bathroom Fixtures-Five+Lights
765219
P3026-09 Bathroom Fixtures-Five+Lights 765219
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Six Light Wall Bracket UPC: 785247117246 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2
Bulb
Type: G Lamp
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 4.6
Product Name: Six Light Wall Bracket
UPC: 785247117246
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765219
Product Name P3026-09 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details