Capital Lighting, Inc. P3117-15 Bathroom Fixtures-Five+Lights 765218

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247311750 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247311750 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3117-15 Bathroom Fixtures-Five+Lights - 765218 - Capital Lighting, Inc.
Columbus, OH, USA
P3117-15 Bathroom Fixtures-Five+Lights
765218
P3117-15 Bathroom Fixtures-Five+Lights 765218
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247311750 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Broadway Light
UPC: 785247311750
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765218
Product Name P3117-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details